Kyocera Corporation Ceramic Capacitors AQ11EM6R8BA7BE

Description
6.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ11EM6R8BA7BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ11EM6R8BA7BE-ND
Ceramic Capacitors AQ11EM6R8BA7BE-ND
6.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)

6.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - AQ11EM6R8BA7BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ11EM6R8BA7BE
Ceramic Capacitors AQ11EM6R8BA7BE
CAP CER 6.8PF 150V 0505

CAP CER 6.8PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number AQ11EM6R8BA7BE-ND AQ11EM6R8BA7BE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1572-1275-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers