Kyocera Corporation Ceramic Capacitors AQ11EM5R1CA7ME

Description
5.1pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ11EM5R1CA7ME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ11EM5R1CA7ME-ND
Ceramic Capacitors AQ11EM5R1CA7ME-ND
5.1pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric)

5.1pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number AQ11EM5R1CA7ME-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
WVDC 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers