39pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | AQ11EM390FA7ME-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) |