Kyocera Corporation Ceramic Capacitors AQ11EM360GA7BE

Description
36pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet
Description
36pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ11EM360GA7BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ11EM360GA7BE-ND
Ceramic Capacitors AQ11EM360GA7BE-ND
36pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric)

36pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - AQ11EM360GA7BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ11EM360GA7BE
Ceramic Capacitors AQ11EM360GA7BE
CAP CER 36PF 150V 0505

CAP CER 36PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number AQ11EM360GA7BE-ND AQ11EM360GA7BE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers