Kyocera Corporation Ceramic Capacitors AQ11EA1R2BA7ME

Description
1.2pF ±0.1pF 150V Ceramic Capacitor A 0505 (1313 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 150V Ceramic Capacitor A 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ11EA1R2BA7ME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ11EA1R2BA7ME-ND
Ceramic Capacitors AQ11EA1R2BA7ME-ND
1.2pF ±0.1pF 150V Ceramic Capacitor A 0505 (1313 Metric)

1.2pF ±0.1pF 150V Ceramic Capacitor A 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number AQ11EA1R2BA7ME-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
WVDC 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details