Kyocera Corporation RF Antennas AP822601

Description
AUTOMOTIVE UNIVERSAL BROADBAND F
Request a Quote Datasheet
Description
AUTOMOTIVE UNIVERSAL BROADBAND F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-AP822601CT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE UNIVERSAL BROADBAND F

AUTOMOTIVE UNIVERSAL BROADBAND F

Buy Now Datasheet
RF Antennas - 478-AP822601TR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE UNIVERSAL BROADBAND F

AUTOMOTIVE UNIVERSAL BROADBAND F

Buy Now Datasheet
RF Antennas - 478-AP822601DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE UNIVERSAL BROADBAND F

AUTOMOTIVE UNIVERSAL BROADBAND F

Buy Now Datasheet
RF Antennas - AP822601 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP822601
RF Antennas AP822601
829MHz, 1.955GHz, 2.35GHz, 2.6GHz, 3.55GHz ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz 2.6dBi, 4.4dBi, 1.8dBi, 3.4dBi, 2.8dBi Solder Surface Mount

829MHz, 1.955GHz, 2.35GHz, 2.6GHz, 3.55GHz ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz 2.6dBi, 4.4dBi, 1.8dBi, 3.4dBi, 2.8dBi Solder Surface Mount

Buy Now Datasheet
Antenna, 3.3Ghz To 3.8Ghz, Linear, Smd Rohs Compliant Kyocera Avx - 60AK7948 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 3.3Ghz To 3.8Ghz, Linear, Smd Rohs Compliant Kyocera Avx
60AK7948
Antenna, 3.3Ghz To 3.8Ghz, Linear, Smd Rohs Compliant Kyocera Avx 60AK7948
ANTENNA, 3.3GHZ TO 3.8GHZ, LINEAR, SMD ROHS COMPLIANT: YES

ANTENNA, 3.3GHZ TO 3.8GHZ, LINEAR, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 478-AP822601CT-ND AP822601 60AK7948
Product Name RF Antennas RF Antennas Antenna, 3.3Ghz To 3.8Ghz, Linear, Smd Rohs Compliant Kyocera Avx
Applications Cellular or PCS Terminal; Modem or Wireless Network; ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi
Primary Frequency Range 829.0 to 3550.0 MHz
Gain 1.8 to 4.4 dB
VSWR 2.5 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers