Kyocera Corporation Fixed Inductors AL12B35N5JTR

Description
35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7178-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7178-6-ND
Fixed Inductors 478-7178-6-ND
35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard

35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-7178-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7178-1-ND
Fixed Inductors 478-7178-1-ND
35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard

35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-7178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7178-2-ND
Fixed Inductors 478-7178-2-ND
35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard

35.5nH Unshielded Wirewound Inductor 4A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Downers Grove, IL, United States
Air Core Inductor
AL12B35N5JTR
Air Core Inductor AL12B35N5JTR
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing

AL Series

Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.

Features

  • Air Core Construction
  • High Q
  • High Current
  • Excellent SRF
  • Many inductance values ranging from 1.65nH to 538nH

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching/Tuning
  • Decoupling/Bypassing
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7178-6-ND AL12B35N5JTR
Product Name Fixed Inductors Air Core Inductor
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176635-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details