KYOCERA AVX Components Corporation Air Core Inductor AL05B05N6GTR

Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet
Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AL05B05N6GTR
Air Core Inductor AL05B05N6GTR
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing

AL Series

Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.

Features

  • Air Core Construction
  • High Q
  • High Current
  • Excellent SRF
  • Many inductance values ranging from 1.65nH to 538nH

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching/Tuning
  • Decoupling/Bypassing
Supplier's Site Datasheet
Inductor, 5.6Nh, 2%, 6.5Ghz, Air Core; Inductance Kyocera Avx - 36X2251 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 2%, 6.5Ghz, Air Core; Inductance Kyocera Avx
36X2251
Inductor, 5.6Nh, 2%, 6.5Ghz, Air Core; Inductance Kyocera Avx 36X2251
INDUCTOR, 5.6NH, 2%, 6.5GHZ, AIR CORE; Inductance:5.6nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.009ohm; Self Resonant RoHS Compliant: Yes

INDUCTOR, 5.6NH, 2%, 6.5GHZ, AIR CORE; Inductance:5.6nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.009ohm; Self Resonant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AL05B05N6GTR 36X2251
Product Name Air Core Inductor Inductor, 5.6Nh, 2%, 6.5Ghz, Air Core; Inductance Kyocera Avx
Inductance Range 0.0056 microH 0.0056 microH
DCR 0.0090 ohms 0.0090 ohms
Q Factor 100
SRF 6500 MHz
Testing Frequency 800000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers