KYOCERA AVX Components Corporation Air Core Inductor AL05A5N45JTR

Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet
Description
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AL05A5N45JTR
Air Core Inductor AL05A5N45JTR
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing

AL Series

Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.

Features

  • Air Core Construction
  • High Q
  • High Current
  • Excellent SRF
  • Many inductance values ranging from 1.65nH to 538nH

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching/Tuning
  • Decoupling/Bypassing
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Inductors, Coils, and Chokes
Product Number AL05A5N45JTR
Product Name Air Core Inductor
Inductance Range 0.0054 microH
DCR 0.0080 ohms
Q Factor 100
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details