Kyocera Corporation Fixed Inductors AL05A5N45GTR

Description
5.45nH Unshielded Wirewound Inductor 1.6A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.45nH Unshielded Wirewound Inductor 1.6A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7173-2-ND
Fixed Inductors 478-7173-2-ND
5.45nH Unshielded Wirewound Inductor 1.6A 8mOhm Max Nonstandard

5.45nH Unshielded Wirewound Inductor 1.6A 8mOhm Max Nonstandard

Buy Now Datasheet
Downers Grove, IL, United States
Air Core Inductor
AL05A5N45GTR
Air Core Inductor AL05A5N45GTR
AL Series Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities. Features Air Core Construction High Q High Current Excellent SRF Many inductance values ranging from 1.65nH to 538nH Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching/Tuning Decoupling/Bypassing

AL Series

Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.

Features

  • Air Core Construction
  • High Q
  • High Current
  • Excellent SRF
  • Many inductance values ranging from 1.65nH to 538nH

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching/Tuning
  • Decoupling/Bypassing
Supplier's Site Datasheet
0.00545uH 800MHz 1.6A Inductor and Choke - 71-AL05A5N45GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.00545uH 800MHz 1.6A Inductor and Choke
71-AL05A5N45GTR
0.00545uH 800MHz 1.6A Inductor and Choke 71-AL05A5N45GTR
Inductor RF Wirewound 0.00545uH 2% 800MHz 100Q-Factor Air 1.6A 0.008Ohm DCR T/R Product overview: AL05A5N45GTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.00545uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.00545uH, 800MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AL05A5N45GTR can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.00545uH 2% 800MHz 100Q-Factor Air 1.6A 0.008Ohm DCR T/R Product overview: AL05A5N45GTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.00545uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.00545uH, 800MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AL05A5N45GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - AL05A5N45GTR
1016443-AL05A5N45GTR
Fixed Inductors - AL05A5N45GTR 1016443-AL05A5N45GTR
Manufacturer: AVX Corporation Win Source Part Number: 1016443-AL05A5N45GTR Packaging: Reel - TR Type: Wirewound Current Rating: 1.6A Inductance: 5.45nH Height - Seated (Max): 0.060" (1.52mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Air Q @ Freq: 100 @ 800MHz Frequency - Self Resonant: 7GHz Frequency - Test: 800MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1016443-AL05A5N45GTR
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.6A
Inductance: 5.45nH
Height - Seated (Max): 0.060" (1.52mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Air
Q @ Freq: 100 @ 800MHz
Frequency - Self Resonant: 7GHz
Frequency - Test: 800MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor, 5.45Nh, 2%, 7Ghz, Air Core; Inductance Kyocera Avx - 36X2250 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.45Nh, 2%, 7Ghz, Air Core; Inductance Kyocera Avx
36X2250
Inductor, 5.45Nh, 2%, 7Ghz, Air Core; Inductance Kyocera Avx 36X2250
INDUCTOR, 5.45NH, 2%, 7GHZ, AIR CORE; Inductance:5.45nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.21mm x 1.42mm x 1.37mm; DC Resistance Max:0.008ohm; Self Resonant RoHS Compliant: Yes

INDUCTOR, 5.45NH, 2%, 7GHZ, AIR CORE; Inductance:5.45nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.21mm x 1.42mm x 1.37mm; DC Resistance Max:0.008ohm; Self Resonant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7173-2-ND AL05A5N45GTR 71-AL05A5N45GTR 1016443-AL05A5N45GTR 36X2250
Product Name Fixed Inductors Air Core Inductor 0.00545uH 800MHz 1.6A Inductor and Choke Fixed Inductors - AL05A5N45GTR Inductor, 5.45Nh, 2%, 7Ghz, Air Core; Inductance Kyocera Avx
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound RF Standard; Wirewound Standard
Core Material Air Air Air Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176786-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-47N 0603AF-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details