The AL023491NGTS is an air core RF inductor from the AL series, designed for RF circuits, broadband I/O filtering, and impedance matching. It has an inductance of 491 nH with a tolerance of ±2% (G), a maximum DC resistance of 65 mΩ, a rated current of 2.00 A, and a self-resonant frequency of 114 GHz. The component uses a 96.5% tin/3% silver over 0.5% copper termination and operates from -40°C to +125°C. It is packaged in an AL023 case measuring 6.35 mm max. length, 5.90 mm max. width, 1.02 mm height, 10.55 mm max. length between terminals, and 7.98 mm ±0.51 mm terminal spacing. The part supports 7" or 13" reel packaging per series specifications.
AL Series
Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.
Features
Applications
| Richardson RFPD | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AL023491NGTS |
| Product Name | Air Core Inductor |
| Inductance Range | 0.4910 microH |
| DCR | 0.0650 ohms |
| Q Factor | 95 |