INDUCTOR, 68NH, 5%, 1.5GHZ, AIR CORE; Inductance:68nH; RMS Current (Irms):2.5A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.83mm x 3.81mm x 4.2mm; DC Resistance Max:0.0082ohm; Self Resonant Frequency RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 36X2246 |
| Product Name | Inductor, 68Nh, 5%, 1.5Ghz, Air Core; Inductance Kyocera Avx |
| Technology | Standard |
| Core Material | Air |
| Inductance Range | 0.0680 microH |
| Inductance Tolerance | 5 (+/- %) |