AL Series
Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.
Features
Air Core Construction
High Q
High Current
Excellent SRF
Many inductance values ranging from 1.65nH to 538nH
Applications
RF Applications
RF Circuits
Broadband I/O Filtering
Impedance Matching/Tuning
Decoupling/Bypassing
AL Series
Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling capabilities.
Features
- Air Core Construction
- High Q
- High Current
- Excellent SRF
- Many inductance values ranging from 1.65nH to 538nH
Applications
- RF Applications
- RF Circuits
- Broadband I/O Filtering
- Impedance Matching/Tuning
- Decoupling/Bypassing