CAP SMD ALUM ELECT 1000UF 6.3V
CAP SMD ALUM ELECT 1000UF 6.3V
CAP SMD ALUM ELECT 1000UF 6.3V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-AEVA1213102M006RDKR-ND | 478-AEVA1213102M006RCT-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |