KYOCERA AVX Components Corporation Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx AEH1213102M025R

Description
CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:AEH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:AEH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx - 68AJ2416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx
68AJ2416
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx 68AJ2416
CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:AEH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:AEH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx - 68AJ2415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx
68AJ2415
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx 68AJ2415
CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:AEH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:AEH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68AJ2416
Product Name Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details