CAP ALUM 47UF 20% 80V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-AEH1010470M080RDKR-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |