6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAP ALUM 6800UF 20% 6.3V SMD
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-AEA1616682M006RTR-ND | 478-AEA1616682M006RDKR-ND | AEA1616682M006R |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |