Kyocera Corporation Aluminum Electrolytic Capacitors AEA1010102M010R

Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-AEA1010102M010RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1010102M010RTR-ND
Aluminum Electrolytic Capacitors 478-AEA1010102M010RTR-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA1010102M010RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1010102M010RDKR-ND
Aluminum Electrolytic Capacitors 478-AEA1010102M010RDKR-ND
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA1010102M010RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA1010102M010RCT-ND
Aluminum Electrolytic Capacitors 478-AEA1010102M010RCT-ND
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-AEA1010102M010RTR-ND 478-AEA1010102M010RDKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details