Kyocera Corporation Aluminum Electrolytic Capacitors AEA0810151M025R

Description
150µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-AEA0810151M025RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA0810151M025RTR-ND
Aluminum Electrolytic Capacitors 478-AEA0810151M025RTR-ND
150µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

150µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA0810151M025RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA0810151M025RCT-ND
Aluminum Electrolytic Capacitors 478-AEA0810151M025RCT-ND
CAP ALUM 150UF 20% 25V SMD

CAP ALUM 150UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA0810151M025RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA0810151M025RDKR-ND
Aluminum Electrolytic Capacitors 478-AEA0810151M025RDKR-ND
CAP ALUM 150UF 20% 25V SMD

CAP ALUM 150UF 20% 25V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AEA0810151M025R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AEA0810151M025R
Capacitors - Aluminum Electrolytic Capacitors AEA0810151M025R
CAP ALUM 150UF 20% 25V SMD

CAP ALUM 150UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-AEA0810151M025RTR-ND 478-AEA0810151M025RDKR-ND AEA0810151M025R
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details