Kyocera Corporation Aluminum Electrolytic Capacitors AEA0810101M035R

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-AEA0810101M035RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA0810101M035RTR-ND
Aluminum Electrolytic Capacitors 478-AEA0810101M035RTR-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA0810101M035RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA0810101M035RDKR-ND
Aluminum Electrolytic Capacitors 478-AEA0810101M035RDKR-ND
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-AEA0810101M035RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-AEA0810101M035RCT-ND
Aluminum Electrolytic Capacitors 478-AEA0810101M035RCT-ND
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Buy Now Datasheet
Cap, 100Uf, 35V, Alu Elec, Smd Rohs Compliant Kyocera Avx - 62AK1460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Smd Rohs Compliant Kyocera Avx
62AK1460
Cap, 100Uf, 35V, Alu Elec, Smd Rohs Compliant Kyocera Avx 62AK1460
CAP, 100UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-AEA0810101M035RTR-ND 478-AEA0810101M035RDKR-ND 62AK1460
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 100Uf, 35V, Alu Elec, Smd Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers