AVX Corporation Ceramic Capacitors AA115C104K4R

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6600-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6600-2-ND
Ceramic Capacitors 478-6600-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Axial

0.1µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 29T3539 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
29T3539
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 29T3539
CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 29T3538 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
29T3538
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 29T3538
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - AA115C104K4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AA115C104K4R
Ceramic Capacitors AA115C104K4R
CAP CER 0.1UF 50V X7R AXIAL

CAP CER 0.1UF 50V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-6600-2-ND 29T3539 AA115C104K4R
Product Name Ceramic Capacitors Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details