Kyocera Corporation RF Antennas A1000146

Description
AUTOMOTIVE WI-FI 6 & WI-FI 6E ST
Request a Quote Datasheet
Description
AUTOMOTIVE WI-FI 6 & WI-FI 6E ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-A1000146DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI 6 & WI-FI 6E ST

AUTOMOTIVE WI-FI 6 & WI-FI 6E ST

Buy Now Datasheet
RF Antennas - 478-A1000146TR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI 6 & WI-FI 6E ST

AUTOMOTIVE WI-FI 6 & WI-FI 6E ST

Buy Now Datasheet
RF Antennas - 478-A1000146CT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI 6 & WI-FI 6E ST

AUTOMOTIVE WI-FI 6 & WI-FI 6E ST

Buy Now Datasheet
RF Antennas - A1000146 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A1000146
RF Antennas A1000146
2.4425GHz, 3.55GHz, 5.4875GHz, 6.525GHz Bluetooth, Wi-Fi, Wi-Fi 6, Wi-Fi 6E, WLAN, ZigBee Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.825GHz, 5.925GHz ~ 7.125GHz 1.7dBi, 4.21dBi, 4.1dBi, 3.8dBi Solder Surface Mount

2.4425GHz, 3.55GHz, 5.4875GHz, 6.525GHz Bluetooth, Wi-Fi, Wi-Fi 6, Wi-Fi 6E, WLAN, ZigBee Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.825GHz, 5.925GHz ~ 7.125GHz 1.7dBi, 4.21dBi, 4.1dBi, 3.8dBi Solder Surface Mount

Buy Now Datasheet
Antenna, 5.925 To 7.125Ghz, Linear, Smd Rohs Compliant Kyocera Avx - 59AK7197 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 5.925 To 7.125Ghz, Linear, Smd Rohs Compliant Kyocera Avx
59AK7197
Antenna, 5.925 To 7.125Ghz, Linear, Smd Rohs Compliant Kyocera Avx 59AK7197
ANTENNA, 5.925 TO 7.125GHZ, LINEAR, SMD ROHS COMPLIANT: YES

ANTENNA, 5.925 TO 7.125GHZ, LINEAR, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 478-A1000146DKR-ND A1000146 59AK7197
Product Name RF Antennas RF Antennas Antenna, 5.925 To 7.125Ghz, Linear, Smd Rohs Compliant Kyocera Avx
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Wi-Fi 6, Wi-Fi 6E, WLAN, ZigBee Bluetooth, Wi-Fi, Wi-Fi 6, Wi-Fi 6E, WLAN, ZigBee
Primary Frequency Range 2442.5 to 6525.0 MHz
Gain 1.7 to 4.21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers