AVX Corporation Sensor, Temp, -40 To 150Deg C, 19Mm; Sensing Temperature Min Kyocera Avx 9409900019

Description
SENSOR, TEMP, -40 TO 150DEG C, 19MM; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251ohm; Product Range:94099 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
SENSOR, TEMP, -40 TO 150DEG C, 19MM; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251ohm; Product Range:94099 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temp, -40 To 150Deg C, 19Mm; Sensing Temperature Min Kyocera Avx - 31Y6628 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temp, -40 To 150Deg C, 19Mm; Sensing Temperature Min Kyocera Avx
31Y6628
Sensor, Temp, -40 To 150Deg C, 19Mm; Sensing Temperature Min Kyocera Avx 31Y6628
SENSOR, TEMP, -40 TO 150DEG C, 19MM; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251ohm; Product Range:94099 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SENSOR, TEMP, -40 TO 150DEG C, 19MM; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251ohm; Product Range:94099 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 31Y6628
Product Name Sensor, Temp, -40 To 150Deg C, 19Mm; Sensing Temperature Min Kyocera Avx
Sensed Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Basic Element Used RTD
View Details
Temperature Measurement in Air and Gases, Airflow thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
View Details
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and Explosion-Proof Head - RTD/Style 78 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Application Options Explosion Proof
Basic Element Used RTD
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details