AVX Corporation Sensor, Temp, -40 To 150Deg C, M12; Sensing Temperature Min Kyocera Avx 94099 00 030

Description
SENSOR, TEMP, -40 TO 150DEG C, M12; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251kohm ; Product Range:94099 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
SENSOR, TEMP, -40 TO 150DEG C, M12; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251kohm ; Product Range:94099 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temp, -40 To 150Deg C, M12; Sensing Temperature Min Kyocera Avx - 31Y6629 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temp, -40 To 150Deg C, M12; Sensing Temperature Min Kyocera Avx
31Y6629
Sensor, Temp, -40 To 150Deg C, M12; Sensing Temperature Min Kyocera Avx 31Y6629
SENSOR, TEMP, -40 TO 150DEG C, M12; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251kohm ; Product Range:94099 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SENSOR, TEMP, -40 TO 150DEG C, M12; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251kohm; Product Range:94099 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 31Y6629
Product Name Sensor, Temp, -40 To 150Deg C, M12; Sensing Temperature Min Kyocera Avx
Sensed Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Industrial Thermocouples Spring-Loaded Base Assembly with Weatherproof Union - THERMOCOUPLE/STYLE 48 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
View Details
MI Cable TC Assembly - Style MTA7 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details