AVX Corporation Sensor, Temp, -40 To 155Deg C, M12; Sensing Temperature Min Kyocera Avx 9408200910

Description
SENSOR, TEMP, -40 TO 155DEG C, M12; Sensing Temperature Min:-40°C; Sensing Temperature Max:155°C; Resistance:2.251kohm ; Product Range:94082 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: No
Datasheet
Description
SENSOR, TEMP, -40 TO 155DEG C, M12; Sensing Temperature Min:-40°C; Sensing Temperature Max:155°C; Resistance:2.251kohm ; Product Range:94082 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temp, -40 To 155Deg C, M12; Sensing Temperature Min Kyocera Avx - 31Y6624 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temp, -40 To 155Deg C, M12; Sensing Temperature Min Kyocera Avx
31Y6624
Sensor, Temp, -40 To 155Deg C, M12; Sensing Temperature Min Kyocera Avx 31Y6624
SENSOR, TEMP, -40 TO 155DEG C, M12; Sensing Temperature Min:-40°C; Sensing Temperature Max:155°C; Resistance:2.251kohm ; Product Range:94082 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: No

SENSOR, TEMP, -40 TO 155DEG C, M12; Sensing Temperature Min:-40°C; Sensing Temperature Max:155°C; Resistance:2.251kohm; Product Range:94082 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 31Y6624
Product Name Sensor, Temp, -40 To 155Deg C, M12; Sensing Temperature Min Kyocera Avx
Sensed Temperature -40 to 311 F (-40 to 155 C)
Unlock Full Specs
to access all available technical data

Similar Products

SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Thermocouples Weatherproof Head with Welded Sheath, No Process Connection - THERMOCOUPLE/STYLE 21 - United Electric Controls Company
Specs
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
View Details