Kyocera Corporation Conn, R/a Rcpt, 4Pos, 1Row, 3Mm; Connector Systems Kyocera Avx 9296004202906

Description
CONN, R/A RCPT, 4POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:9296 Series RoHS Compliant: Yes
Datasheet
Description
CONN, R/A RCPT, 4POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:9296 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Rcpt, 4Pos, 1Row, 3Mm; Connector Systems Kyocera Avx - 15AJ5919 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 4Pos, 1Row, 3Mm; Connector Systems Kyocera Avx
15AJ5919
Conn, R/a Rcpt, 4Pos, 1Row, 3Mm; Connector Systems Kyocera Avx 15AJ5919
CONN, R/A RCPT, 4POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:9296 Series RoHS Compliant: Yes

CONN, R/A RCPT, 4POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:9296 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AJ5919
Product Name Conn, R/a Rcpt, 4Pos, 1Row, 3Mm; Connector Systems Kyocera Avx
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products