Kyocera Corporation Conn, Junction Box, Crimp, 6Pos, 1Row; Product Range Avx Interconnect 9286006253906

Description
CONN, JUNCTION BOX, CRIMP, 6POS, 1ROW; Product Range:9286-250 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes
Datasheet
Description
CONN, JUNCTION BOX, CRIMP, 6POS, 1ROW; Product Range:9286-250 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Junction Box, Crimp, 6Pos, 1Row; Product Range Avx Interconnect - 92Y4029 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Junction Box, Crimp, 6Pos, 1Row; Product Range Avx Interconnect
92Y4029
Conn, Junction Box, Crimp, 6Pos, 1Row; Product Range Avx Interconnect 92Y4029
CONN, JUNCTION BOX, CRIMP, 6POS, 1ROW; Product Range:9286-250 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

CONN, JUNCTION BOX, CRIMP, 6POS, 1ROW; Product Range:9286-250 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92Y4029
Product Name Conn, Junction Box, Crimp, 6Pos, 1Row; Product Range Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5B-5021-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers