Kyocera Corporation Junction Box Connector, 4Pos, Crimp; Product Range Avx Interconnect 9286004253906

Description
JUNCTION BOX CONNECTOR, 4POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX CONNECTOR, 4POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box Connector, 4Pos, Crimp; Product Range Avx Interconnect - 42AC1871 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box Connector, 4Pos, Crimp; Product Range Avx Interconnect
42AC1871
Junction Box Connector, 4Pos, Crimp; Product Range Avx Interconnect 42AC1871
JUNCTION BOX CONNECTOR, 4POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

JUNCTION BOX CONNECTOR, 4POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Junction Box, Crimp, 4Pos, 1Row; Product Range Avx Interconnect - 92Y4026 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Junction Box, Crimp, 4Pos, 1Row; Product Range Avx Interconnect
92Y4026
Conn, Junction Box, Crimp, 4Pos, 1Row; Product Range Avx Interconnect 92Y4026
CONN, JUNCTION BOX, CRIMP, 4POS, 1ROW; Product Range:9286-250 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

CONN, JUNCTION BOX, CRIMP, 4POS, 1ROW; Product Range:9286-250 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC1871
Product Name Junction Box Connector, 4Pos, Crimp; Product Range Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data