Kyocera Corporation Terminal Blocks - Wire to Board 9276004021106

Description
TERM BLK 4POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 478-6171-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
478-6171-6-ND
Terminal Blocks - Wire to Board 478-6171-6-ND
TERM BLK 4POS SIDE ENT 2.5MM SMD

TERM BLK 4POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 478-6171-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
478-6171-1-ND
Terminal Blocks - Wire to Board 478-6171-1-ND
TERM BLK 4POS SIDE ENT 2.5MM SMD

TERM BLK 4POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 478-6171-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
478-6171-2-ND
Terminal Blocks - Wire to Board 478-6171-2-ND
TERM BLK 4POS SIDE ENT 2.5MM SMD

TERM BLK 4POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
TERM BLK 4POS SIDE ENT 2.5MM SMD - 66-009276004021106 - Utmel Electronic Limited
Hong Kong, China
TERM BLK 4POS SIDE ENT 2.5MM SMD
66-009276004021106
TERM BLK 4POS SIDE ENT 2.5MM SMD 66-009276004021106
TERM BLK 4POS SIDE ENT 2.5MM SMD

TERM BLK 4POS SIDE ENT 2.5MM SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 478-6171-6-ND 66-009276004021106
Product Name Terminal Blocks - Wire to Board TERM BLK 4POS SIDE ENT 2.5MM SMD
Mounting Options PCB Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
# of Contacts 4
Contacts Pitch 2.49 mm (0.10 inches) 2.49 mm (0.10 inches)
Orientation 180° Horizontal with Board
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776038-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Blocks - 30.364 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Terminal Blk/Strip Wiring Dev - 21766610 - Radwell International
Specs
Termination Options Tab Connection
View Details