Kyocera Corporation Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect 9258008008062

Description
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect - 11R8273 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect
11R8273
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect 11R8273
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11R8273
Product Name Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details