Kyocera Corporation Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect 9258008004063

Description
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect - 11R8270 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect
11R8270
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect 11R8270
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11R8270
Product Name Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details