Kyocera Corporation Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect 9258008004061

Description
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect - 11R8268 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect
11R8268
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect 11R8268
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11R8268
Product Name Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products