Kyocera Corporation Wire-To-Board Connector, 24 Awg, 9176 Series, Surface Mount, Receptacle, 3, 4 Mm Rohs Compliant Avx Interconnect 9176003732106

Description
Wire-To-Board Connector, 24 AWG, 9176 Series, Surface Mount, Receptacle, 3, 4 mm RoHS Compliant: Yes
Description
Wire-To-Board Connector, 24 AWG, 9176 Series, Surface Mount, Receptacle, 3, 4 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-To-Board Connector, part number 06X1184, is a surface mount receptacle from the 9176 series designed for 24 AWG wire connections. It supports wire gauges from 18 AWG to 24 AWG and is suitable for both solid and stranded wire types. The connector features a current rating of 10 Amps per contact and a voltage rating of 300 VAC, making it suitable for various applications including connecting discrete wire components directly to PCBs and daisy chaining multiple boards. Constructed from high-temperature nylon 46, the connector is rated for operating temperatures between -40°C and +125°C. It utilizes insulation displacement contact (IDC) technology, which provides a gas-tight connection for long-term reliability. The design includes a housing that captures wire insulation for positive strain relief, ensuring stability even under harsh conditions. The connector can be used with optional locking strain relief caps for enhanced durability in vibration-prone environments. This product is RoHS compliant and has been tested to automotive levels of shock, vibration, and temperature cycling, confirming its robustness for industrial applications. The connector is available in configurations of 1 to 3 positions, allowing for flexibility in design.

Datasheet Summary
Powered by GS/AI

The Wire-To-Board Connector, part number 06X1184, is a surface mount receptacle from the 9176 series designed for 24 AWG wire connections. It supports wire gauges from 18 AWG to 24 AWG and is suitable for both solid and stranded wire types. The connector features a current rating of 10 Amps per contact and a voltage rating of 300 VAC, making it suitable for various applications including connecting discrete wire components directly to PCBs and daisy chaining multiple boards. Constructed from high-temperature nylon 46, the connector is rated for operating temperatures between -40°C and +125°C. It utilizes insulation displacement contact (IDC) technology, which provides a gas-tight connection for long-term reliability. The design includes a housing that captures wire insulation for positive strain relief, ensuring stability even under harsh conditions. The connector can be used with optional locking strain relief caps for enhanced durability in vibration-prone environments. This product is RoHS compliant and has been tested to automotive levels of shock, vibration, and temperature cycling, confirming its robustness for industrial applications. The connector is available in configurations of 1 to 3 positions, allowing for flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, 24 Awg, 9176 Series, Surface Mount, Receptacle, 3, 4 Mm Rohs Compliant Avx Interconnect - 06X1184 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 24 Awg, 9176 Series, Surface Mount, Receptacle, 3, 4 Mm Rohs Compliant Avx Interconnect
06X1184
Wire-To-Board Connector, 24 Awg, 9176 Series, Surface Mount, Receptacle, 3, 4 Mm Rohs Compliant Avx Interconnect 06X1184
Wire-To-Board Connector, 24 AWG, 9176 Series, Surface Mount, Receptacle, 3, 4 mm RoHS Compliant: Yes

Wire-To-Board Connector, 24 AWG, 9176 Series, Surface Mount, Receptacle, 3, 4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06X1184
Product Name Wire-To-Board Connector, 24 Awg, 9176 Series, Surface Mount, Receptacle, 3, 4 Mm Rohs Compliant Avx Interconnect
Unlock Full Specs
to access all available technical data