Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Cable Pitch: 0.079" (2.00mm)
Board-Side Pitch: 0.079" (2.00mm)
Number of Rows: 5 + 2
Mounting Type: Requires Holder
Cable Termination: Solder
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Termination | Solder |