Kyocera Corporation Wire-Board Connector, 2 Position, 2.5Mm; Idc Connector Type Kyocera Avx 9175002001006

Description
WIRE-BOARD CONNECTOR, 2 POSITION, 2.5MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, 2 POSITION, 2.5MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, 2 Position, 2.5Mm; Idc Connector Type Kyocera Avx - 40M7660 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, 2 Position, 2.5Mm; Idc Connector Type Kyocera Avx
40M7660
Wire-Board Connector, 2 Position, 2.5Mm; Idc Connector Type Kyocera Avx 40M7660
WIRE-BOARD CONNECTOR, 2 POSITION, 2.5MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, 2 POSITION, 2.5MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount, Surface Mount; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M7660
Product Name Wire-Board Connector, 2 Position, 2.5Mm; Idc Connector Type Kyocera Avx
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details