Kyocera Corporation Connectors,Interconnects 9159012651906

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Card Type: Secure Digital - microSD? Gender: Receptacle Number of Positions: 5 Card Thickness: 0.062" (1.57mm) Number of Rows: 5 + 2 Pitch: 0.200" (5.08mm) Read Out: Dual
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Card Type: Secure Digital - microSD? Gender: Receptacle Number of Positions: 5 Card Thickness: 0.062" (1.57mm) Number of Rows: 5 + 2 Pitch: 0.200" (5.08mm) Read Out: Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Card Type: Secure Digital - microSD? Gender: Receptacle Number of Positions: 5 Card Thickness: 0.062" (1.57mm) Number of Rows: 5 + 2 Pitch: 0.200" (5.08mm) Read Out: Dual

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Card Type: Secure Digital - microSD?
Gender: Receptacle
Number of Positions: 5
Card Thickness: 0.062" (1.57mm)
Number of Rows: 5 + 2
Pitch: 0.200" (5.08mm)
Read Out: Dual

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details