Kyocera Corporation Card Edge Conn, Single Side, 4Pos, Smd; Card Edge Connector Type Avx Interconnect 9159004551906

Description
CARD EDGE CONN, SINGLE SIDE, 4POS, SMD; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:4 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 4POS, SMD; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:4 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 4Pos, Smd; Card Edge Connector Type Avx Interconnect - 18X0225 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 4Pos, Smd; Card Edge Connector Type Avx Interconnect
18X0225
Card Edge Conn, Single Side, 4Pos, Smd; Card Edge Connector Type Avx Interconnect 18X0225
CARD EDGE CONN, SINGLE SIDE, 4POS, SMD; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:4 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 4POS, SMD; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:4 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18X0225
Product Name Card Edge Conn, Single Side, 4Pos, Smd; Card Edge Connector Type Avx Interconnect
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data