Kyocera Corporation Solid State Lighting Connector Assemblies 9159002551906

Description
CONN SSL RCPT 2POS 2MM SOLDER
Datasheet
Description
CONN SSL RCPT 2POS 2MM SOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 009159002551906 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
009159002551906
Solid State Lighting Connector Assemblies 009159002551906
CONN SSL RCPT 2POS 2MM SOLDER

CONN SSL RCPT 2POS 2MM SOLDER

Supplier's Site Datasheet
Card Edge Conn, Single Side, 2Pos, Smd; Card Edge Connector Type Avx Interconnect - 18X0223 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 2Pos, Smd; Card Edge Connector Type Avx Interconnect
18X0223
Card Edge Conn, Single Side, 2Pos, Smd; Card Edge Connector Type Avx Interconnect 18X0223
CARD EDGE CONN, SINGLE SIDE, 2POS, SMD; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:2 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 2POS, SMD; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:2 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
2Ways Top Mounting On Board, Edge Card Conn Rohs Compliant Kyocera Avx - 79AH8198 - Newark, An Avnet Company
Chicago, IL, United States
2Ways Top Mounting On Board, Edge Card Conn Rohs Compliant Kyocera Avx
79AH8198
2Ways Top Mounting On Board, Edge Card Conn Rohs Compliant Kyocera Avx 79AH8198
2WAYS TOP MOUNTING ON BOARD, EDGE CARD CONN ROHS COMPLIANT: YES

2WAYS TOP MOUNTING ON BOARD, EDGE CARD CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 009159002551906 18X0223 79AH8198
Product Name Solid State Lighting Connector Assemblies Card Edge Conn, Single Side, 2Pos, Smd; Card Edge Connector Type Avx Interconnect 2Ways Top Mounting On Board, Edge Card Conn Rohs Compliant Kyocera Avx
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Banana Socket, Large Diameter Exit Hole - 9251 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details