Kyocera Corporation Connectors,Interconnects 9155005541006

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Mounting Type: Through Hole Material: PVC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Mounting Type: Through Hole Material: PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 24 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Mounting Type: Through Hole Material: PVC

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Mounting Type: Through Hole
Material: PVC

Buy Now Datasheet
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect - 52R6984 - Newark, An Avnet Company
Chicago, IL, United States
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
52R6984
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect 52R6984
FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52R6984
Product Name Connectors,Interconnects Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details