AVX Corporation 5 Position Fixed Half Rohs Compliant Avx Interconnect 9155005402006

Description
5 POSITION FIXED HALF ROHS COMPLIANT: YES
Datasheet
Description
5 POSITION FIXED HALF ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Position Fixed Half Rohs Compliant Avx Interconnect - 02AH8842 - Newark, An Avnet Company
Chicago, IL, United States
5 Position Fixed Half Rohs Compliant Avx Interconnect
02AH8842
5 Position Fixed Half Rohs Compliant Avx Interconnect 02AH8842
5 POSITION FIXED HALF ROHS COMPLIANT: YES

5 POSITION FIXED HALF ROHS COMPLIANT: YES

Supplier's Site Datasheet
5 Position Fixed Half Rohs Compliant Avx Interconnect - 02AH8843 - Newark, An Avnet Company
Chicago, IL, United States
5 Position Fixed Half Rohs Compliant Avx Interconnect
02AH8843
5 Position Fixed Half Rohs Compliant Avx Interconnect 02AH8843
5 POSITION FIXED HALF ROHS COMPLIANT: YES

5 POSITION FIXED HALF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 02AH8842
Product Name 5 Position Fixed Half Rohs Compliant Avx Interconnect
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2299675-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.3150 inch (8 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details