Kyocera Corporation Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 9155005052016

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle, Push-In and Insert Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Requires Holder Material: PVC Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle, Push-In and Insert Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Requires Holder Material: PVC Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle, Push-In and Insert Number of Contacts: 24 Pitch: 0.200" (5.08mm) Mounting Type: Requires Holder Material: PVC Contact Finish: Tin

Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle, Push-In and Insert
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Material: PVC
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details