BATTERY MODULAR CONTACT, R/A, PIN, 4POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 73AH2148 |
| Product Name | Battery Modular Contact, R/a, Pin, 4Pos; Contact Material Avx Interconnect |