AVX Corporation Modular Battery Contact, 4 Position, 3A, Full Reel; Contact Material Avx Interconnect 9155004003016

Description
MODULAR BATTERY CONTACT, 4 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 4 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 4 Position, 3A, Full Reel; Contact Material Avx Interconnect - 29X4212 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 4 Position, 3A, Full Reel; Contact Material Avx Interconnect
29X4212
Modular Battery Contact, 4 Position, 3A, Full Reel; Contact Material Avx Interconnect 29X4212
MODULAR BATTERY CONTACT, 4 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 4 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Battery, 4 Pos, 2.3Mm; Contact Material Avx Interconnect - 26M7938 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Battery, 4 Pos, 2.3Mm; Contact Material Avx Interconnect
26M7938
Connector, Battery, 4 Pos, 2.3Mm; Contact Material Avx Interconnect 26M7938
CONNECTOR, BATTERY, 4 POS, 2.3MM; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector;RoHS Compliant: Yes

CONNECTOR, BATTERY, 4 POS, 2.3MM; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector;RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Battery Contact, 4 Position, 3A; Contact Material Avx Interconnect - 03M5838 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 4 Position, 3A; Contact Material Avx Interconnect
03M5838
Modular Battery Contact, 4 Position, 3A; Contact Material Avx Interconnect 03M5838
MODULAR BATTERY CONTACT, 4 POSITION, 3A; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 4 POSITION, 3A; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29X4212
Product Name Modular Battery Contact, 4 Position, 3A, Full Reel; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452688-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details