Kyocera Corporation Connector, Battery, 4 Pos, 1.2Mm; Contact Material Avx Interconnect 9155004001016

Description
CONNECTOR, BATTERY, 4 POS, 1.2MM; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector;RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BATTERY, 4 POS, 1.2MM; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Battery, 4 Pos, 1.2Mm; Contact Material Avx Interconnect - 04M5265 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Battery, 4 Pos, 1.2Mm; Contact Material Avx Interconnect
04M5265
Connector, Battery, 4 Pos, 1.2Mm; Contact Material Avx Interconnect 04M5265
CONNECTOR, BATTERY, 4 POS, 1.2MM; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector;RoHS Compliant: Yes

CONNECTOR, BATTERY, 4 POS, 1.2MM; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04M5265
Product Name Connector, Battery, 4 Pos, 1.2Mm; Contact Material Avx Interconnect
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Rectangular Connectors - 403025M - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers