Kyocera Corporation Connectors, Interconnects Rectangular Connectors Spring Loaded 9155003541006

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Connectors, Interconnects Rectangular Connectors Spring Loaded Series: MOBO® 9155 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Battery Contact Number of Contacts: 3 Pitch: 0.098" (2.50mm) Mounting Type: Surface Mount, Right Angle Material: Beryllium Copper
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Connectors, Interconnects Rectangular Connectors Spring Loaded Series: MOBO® 9155 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Battery Contact Number of Contacts: 3 Pitch: 0.098" (2.50mm) Mounting Type: Surface Mount, Right Angle Material: Beryllium Copper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Spring Loaded -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Spring Loaded
Connectors, Interconnects Rectangular Connectors Spring Loaded
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Connectors, Interconnects Rectangular Connectors Spring Loaded Series: MOBO® 9155 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Battery Contact Number of Contacts: 3 Pitch: 0.098" (2.50mm) Mounting Type: Surface Mount, Right Angle Material: Beryllium Copper

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Connectors, Interconnects Rectangular Connectors Spring Loaded
Series: MOBO® 9155
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: Battery Contact
Number of Contacts: 3
Pitch: 0.098" (2.50mm)
Mounting Type: Surface Mount, Right Angle
Material: Beryllium Copper

Buy Now Datasheet
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect - 52R6980 - Newark, An Avnet Company
Chicago, IL, United States
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
52R6980
Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect 52R6980
FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

FYE INDUSTRIAL - FALCON / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52R6980
Product Name Connectors, Interconnects Rectangular Connectors Spring Loaded Fye Industrial - Falcon / T&r Rohs Compliant Avx Interconnect
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products