AVX Corporation Battery Modular Contact, R/a, Pin, 3Pos; Contact Material Avx Interconnect 9155003301006

Description
BATTERY MODULAR CONTACT, R/A, PIN, 3POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet
Description
BATTERY MODULAR CONTACT, R/A, PIN, 3POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Modular Contact, R/a, Pin, 3Pos; Contact Material Avx Interconnect - 73AH2146 - Newark, An Avnet Company
Chicago, IL, United States
Battery Modular Contact, R/a, Pin, 3Pos; Contact Material Avx Interconnect
73AH2146
Battery Modular Contact, R/a, Pin, 3Pos; Contact Material Avx Interconnect 73AH2146
BATTERY MODULAR CONTACT, R/A, PIN, 3POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

BATTERY MODULAR CONTACT, R/A, PIN, 3POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH2146
Product Name Battery Modular Contact, R/a, Pin, 3Pos; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details