AVX Corporation Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect 9155003201006

Description
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect - 29X4211 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect
29X4211
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect 29X4211
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Battery, 3Way; Contact Material Kyocera Avx - 50M5521 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Battery, 3Way; Contact Material Kyocera Avx
50M5521
Connector, Battery, 3Way; Contact Material Kyocera Avx 50M5521
CONNECTOR, BATTERY, 3WAY; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector; CurrentRoHS Compliant: Yes

CONNECTOR, BATTERY, 3WAY; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector; CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29X4211
Product Name Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details