AVX Corporation Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect 9155003003016

Description
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect - 36K6566 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect
36K6566
Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect 36K6566
MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 3 POSITION, 3A, FULL REEL; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Battery, 3 Pos, 2.3Mm; Contact Material Avx Interconnect - 20M0468 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Battery, 3 Pos, 2.3Mm; Contact Material Avx Interconnect
20M0468
Connector, Battery, 3 Pos, 2.3Mm; Contact Material Avx Interconnect 20M0468
CONNECTOR, BATTERY, 3 POS, 2.3MM; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector;RoHS Compliant: Yes

CONNECTOR, BATTERY, 3 POS, 2.3MM; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 36K6566
Product Name Modular Battery Contact, 3 Position, 3A, Full Reel; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-244-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder - BMLC-KJ005 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details