KYOCERA AVX Components Corporation Connector, Battery, 2Way; Contact Material Kyocera Avx 9155002101006

Description
CONNECTOR, BATTERY, 2WAY; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector; CurrentRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BATTERY, 2WAY; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector; CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Battery, 2Way; Contact Material Kyocera Avx - 50M5518 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Battery, 2Way; Contact Material Kyocera Avx
50M5518
Connector, Battery, 2Way; Contact Material Kyocera Avx 50M5518
CONNECTOR, BATTERY, 2WAY; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector; CurrentRoHS Compliant: Yes

CONNECTOR, BATTERY, 2WAY; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Battery Connector; CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50M5518
Product Name Connector, Battery, 2Way; Contact Material Kyocera Avx
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7456 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details