Kyocera Corporation RF Antennas 9003379

Description
DUAL FEED GPS L1/L5 STACKED PATC
Request a Quote Datasheet
Description
DUAL FEED GPS L1/L5 STACKED PATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9003379-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9003379-ND
RF Antennas 478-9003379-ND
DUAL FEED GPS L1/L5 STACKED PATC

DUAL FEED GPS L1/L5 STACKED PATC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9003379-ND
Product Name RF Antennas
Applications GPS; GPS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers